Bourns, Inc. Resistors - Chip Resistor - Surface Mount PWR263S-35-1303F

Description
Win Source Part Number: 1222344-PWR263S-35-1 303F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-35 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.177" (4.50mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 130 kOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S351303F Base Product Number: PWR263S
Request a Quote Datasheet
Description
Win Source Part Number: 1222344-PWR263S-35-1 303F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-35 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.177" (4.50mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 130 kOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S351303F Base Product Number: PWR263S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1222344-PWR263S-35-1303F
Resistors - Chip Resistor - Surface Mount 1222344-PWR263S-35-1303F
Win Source Part Number: 1222344-PWR263S-35-1 303F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-35 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.177" (4.50mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 130 kOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S351303F Base Product Number: PWR263S

Win Source Part Number: 1222344-PWR263S-35-1303F
Category: Resistors>Chip Resistor - Surface Mount
Series: PWR263S-35
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tube
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 35W
Composition: Thick Film
Number of Terminations: 2
Resistance: 130 kOhms
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Bourns Inc.
Other Names: PWR263S351303F
Base Product Number: PWR263S

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-1303F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-1303F-ND
Chip Resistor - Surface Mount 118-PWR263S-35-1303F-ND
130 kOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

130 kOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 35W Resistor - 52-PWR263S-35-1303F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35W Resistor
52-PWR263S-35-1303F
SMD 35W Resistor 52-PWR263S-35-1303F
RES SMD 130K OHM 1% 35W D2PAK Product overview: PWR263S-35-1303F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1303F can be used for catalog matching and distributor lookup.

RES SMD 130K OHM 1% 35W D2PAK Product overview: PWR263S-35-1303F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1303F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 130Kohm, 35W, 1%; Resistance Bourns - 40T9835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130Kohm, 35W, 1%; Resistance Bourns
40T9835
Resistor, Thick Film, 130Kohm, 35W, 1%; Resistance Bourns 40T9835
RESISTOR, THICK FILM, 130KOHM, 35W, 1%; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case Style:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 130KOHM, 35W, 1%; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case Style:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 130 Kohm, 35 W, 1%, 250 V Rohs Compliant Bourns - 06W0974 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 130 Kohm, 35 W, 1%, 250 V Rohs Compliant Bourns
06W0974
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 130 Kohm, 35 W, 1%, 250 V Rohs Compliant Bourns 06W0974
SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 130 kohm, 35 W, - 1%, 250 V RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 130 kohm, 35 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1222344-PWR263S-35-1303F 118-PWR263S-35-1303F-ND 52-PWR263S-35-1303F 40T9835 06W0974
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 35W Resistor Resistor, Thick Film, 130Kohm, 35W, 1%; Resistance Bourns Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 130 Kohm, 35 W, 1%, 250 V Rohs Compliant Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 35 watts 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details