Bourns, Inc. SMD 12 OHM 35W Resistor PWR263S-35-12R0F

Description
RES SMD 12 OHM 1% 35W D2PAK Product overview: PWR263S-35-12R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-12R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 12 OHM 1% 35W D2PAK Product overview: PWR263S-35-12R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-12R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12 OHM 35W Resistor - 52-PWR263S-35-12R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 OHM 35W Resistor
52-PWR263S-35-12R0F
SMD 12 OHM 35W Resistor 52-PWR263S-35-12R0F
RES SMD 12 OHM 1% 35W D2PAK Product overview: PWR263S-35-12R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-12R0F can be used for catalog matching and distributor lookup.

RES SMD 12 OHM 1% 35W D2PAK Product overview: PWR263S-35-12R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-12R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR263S-35-12R0F
931120-PWR263S-35-12R0F
Chip Resistor - Surface Mount - PWR263S-35-12R0F 931120-PWR263S-35-12R0F
Manufacturer: Bourns Inc. Win Source Part Number: 931120-PWR263S-35-12 R0F Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 12 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 931120-PWR263S-35-12R0F
Series: PWR263S-35
Operating Temperature Range: -55°C ~ 155°C
Features: 12 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Family Name: PWR263S
Categories: Resistors
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR263S-35-12R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-12R0F-ND
Chip Resistor - Surface Mount PWR263S-35-12R0F-ND
12 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

12 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 12R, 1%, 35W, To-263; Resistance Bourns - 06W0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 35W, To-263; Resistance Bourns
06W0972
Res, Thick Film, 12R, 1%, 35W, To-263; Resistance Bourns 06W0972
RES, THICK FILM, 12R, 1%, 35W, TO-263; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 35W, TO-263; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-12R0F 931120-PWR263S-35-12R0F PWR263S-35-12R0F-ND 06W0972
Product Name SMD 12 OHM 35W Resistor Chip Resistor - Surface Mount - PWR263S-35-12R0F Chip Resistor - Surface Mount Res, Thick Film, 12R, 1%, 35W, To-263; Resistance Bourns
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 12 ohms 12 ohms 12 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers