Bourns, Inc. 120 OHM 35W Resistor PWR263S-35-1200FE

Description
RES 120 OHM 1% 35W D2PAK Product overview: PWR263S-35-1200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1200FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 120 OHM 1% 35W D2PAK Product overview: PWR263S-35-1200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1200FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 35W Resistor - 52-PWR263S-35-1200FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 35W Resistor
52-PWR263S-35-1200FE
120 OHM 35W Resistor 52-PWR263S-35-1200FE
RES 120 OHM 1% 35W D2PAK Product overview: PWR263S-35-1200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1200FE can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 35W D2PAK Product overview: PWR263S-35-1200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1200FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR263S-35-1200FE
890497-PWR263S-35-1200FE
Chip Resistor - Surface Mount - PWR263S-35-1200FE 890497-PWR263S-35-1200FE
Manufacturer: Bourns Inc. Win Source Part Number: 890497-PWR263S-35-12 00FE Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 890497-PWR263S-35-1200FE
Series: PWR263S-35
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Family Name: PWR263S
Categories: Resistors
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-1200FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-1200FETR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-1200FETR-ND
120 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

120 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 13AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
13AC5763
Power Resistor 1% Bourns 13AC5763
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-1200FE 890497-PWR263S-35-1200FE 118-PWR263S-35-1200FETR-ND 13AC5763
Product Name 120 OHM 35W Resistor Chip Resistor - Surface Mount - PWR263S-35-1200FE Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK
Resistance Range 120 ohms 120 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details