Bourns, Inc. SMD 35W Resistor PWR263S-35-1002J

Description
RES SMD 10K OHM 5% 35W D2PAK Product overview: PWR263S-35-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1002J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 35W D2PAK Product overview: PWR263S-35-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1002J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 35W Resistor - 52-PWR263S-35-1002J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35W Resistor
52-PWR263S-35-1002J
SMD 35W Resistor 52-PWR263S-35-1002J
RES SMD 10K OHM 5% 35W D2PAK Product overview: PWR263S-35-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1002J can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 35W D2PAK Product overview: PWR263S-35-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1002J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-1002J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-1002J-ND
Chip Resistor - Surface Mount 118-PWR263S-35-1002J-ND
10 kOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

10 kOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR263S-35-1002J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-1002J
Chip Resistor - Surface Mount PWR263S-35-1002J
RES SMD 10K OHM 5% 35W D2PAK

RES SMD 10K OHM 5% 35W D2PAK

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-35-1002J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-35-1002J
Resistors - Chip Resistor - Surface Mount PWR263S-35-1002J
RES SMD 10K OHM 5% 35W D2PAK

RES SMD 10K OHM 5% 35W D2PAK

Supplier's Site
Resistor, Thick Film, 10Kohm, 35W, 5%; Resistance Bourns - 40T9832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 35W, 5%; Resistance Bourns
40T9832
Resistor, Thick Film, 10Kohm, 35W, 5%; Resistance Bourns 40T9832
RESISTOR, THICK FILM, 10KOHM, 35W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 35W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-PWR263S-35-1002J 118-PWR263S-35-1002J-ND PWR263S-35-1002J PWR263S-35-1002J 40T9832
Product Name SMD 35W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 10Kohm, 35W, 5%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 35 watts 35 watts 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details