Bourns, Inc. SMD 100 OHM 35W Resistor PWR263S-35-1000F

Description
RES SMD 100 OHM 1% 35W D2PAK Product overview: PWR263S-35-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 35W D2PAK Product overview: PWR263S-35-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 35W Resistor - 52-PWR263S-35-1000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 35W Resistor
52-PWR263S-35-1000F
SMD 100 OHM 35W Resistor 52-PWR263S-35-1000F
RES SMD 100 OHM 1% 35W D2PAK Product overview: PWR263S-35-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1000F can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 35W D2PAK Product overview: PWR263S-35-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-1000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-1000F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-1000F-ND
Chip Resistor - Surface Mount PWR263S-35-1000F-ND
100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7332509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7332509
Surface Mount Resistors 7332509
Bourns PWR263S-35-1000F

Bourns PWR263S-35-1000F

Supplier's Site
Surface Mount Resistors - 1674596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674596
Surface Mount Resistors 1674596
Bourns PWR263S-35-1000F

Bourns PWR263S-35-1000F

Supplier's Site
Resistor, Thick Film, 100 Ohm, 35W, 1%; Resistance Bourns - 40T9827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 35W, 1%; Resistance Bourns
40T9827
Resistor, Thick Film, 100 Ohm, 35W, 1%; Resistance Bourns 40T9827
RESISTOR, THICK FILM, 100 OHM, 35W, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 35W, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 100 Ohm, 35 W, 1%, To-263 (D2Pak) Rohs Compliant Bourns - 06W0966 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 100 Ohm, 35 W, 1%, To-263 (D2Pak) Rohs Compliant Bourns
06W0966
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 100 Ohm, 35 W, 1%, To-263 (D2Pak) Rohs Compliant Bourns 06W0966
SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 100 ohm, 35 W, 1%, TO-263 (D2PAK) RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 100 ohm, 35 W, 1%, TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-1000F PWR263S-35-1000F-ND 7332509 40T9827 06W0966
Product Name SMD 100 OHM 35W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 100 Ohm, 35W, 1%; Resistance Bourns Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 100 Ohm, 35 W, 1%, To-263 (D2Pak) Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK Surface Mount Technology (SMT / SMD); To-263 TO-263 (D2PAK)
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138574TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP5R10FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details