Bourns, Inc. SMD 75 OHM 20W Resistor PWR263S-20-75R0J

Description
RES SMD 75 OHM 5% 20W D2PAK Product overview: PWR263S-20-75R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-75R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 75 OHM 5% 20W D2PAK Product overview: PWR263S-20-75R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-75R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 75 OHM 20W Resistor
52-PWR263S-20-75R0J
SMD 75 OHM 20W Resistor 52-PWR263S-20-75R0J
RES SMD 75 OHM 5% 20W D2PAK Product overview: PWR263S-20-75R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-75R0J can be used for catalog matching and distributor lookup.

RES SMD 75 OHM 5% 20W D2PAK Product overview: PWR263S-20-75R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-75R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-75R0J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-75R0J-ND
Chip Resistor - Surface Mount 118-PWR263S-20-75R0J-ND
75 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

75 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 75 Ohm, 20W, 5%; Resistance Bourns - 85R4580 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 75 Ohm, 20W, 5%; Resistance Bourns
85R4580
Thick Film Resistor, 75 Ohm, 20W, 5%; Resistance Bourns 85R4580
THICK FILM RESISTOR, 75 OHM, 20W, 5%; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 75 OHM, 20W, 5%; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-20-75R0J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-75R0J
Resistors - Chip Resistor - Surface Mount PWR263S-20-75R0J
RES SMD 75 OHM 5% 20W D2PAK

RES SMD 75 OHM 5% 20W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-20-75R0J 118-PWR263S-20-75R0J-ND 85R4580 PWR263S-20-75R0J
Product Name SMD 75 OHM 20W Resistor Chip Resistor - Surface Mount Thick Film Resistor, 75 Ohm, 20W, 5%; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers