Bourns, Inc. SMD 470 OHM 20W Resistor PWR263S-20-4700JE

Description
RES SMD 470 OHM 5% 20W D2PAK Product overview: PWR263S-20-4700JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-4700JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 5% 20W D2PAK Product overview: PWR263S-20-4700JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-4700JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470 OHM 20W Resistor
52-PWR263S-20-4700JE
SMD 470 OHM 20W Resistor 52-PWR263S-20-4700JE
RES SMD 470 OHM 5% 20W D2PAK Product overview: PWR263S-20-4700JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-4700JE can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 5% 20W D2PAK Product overview: PWR263S-20-4700JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-4700JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-4700JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-4700JEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-4700JEDKR-ND
RES SMD 470 OHM 5% 20W D2PAK

RES SMD 470 OHM 5% 20W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-4700JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-4700JETR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-4700JETR-ND
470 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

470 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-4700JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-4700JECT-ND
Chip Resistor - Surface Mount 118-PWR263S-20-4700JECT-ND
RES SMD 470 OHM 5% 20W D2PAK

RES SMD 470 OHM 5% 20W D2PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-PWR263S-20-4700JE 118-PWR263S-20-4700JEDKR-ND
Product Name SMD 470 OHM 20W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK
Resistance Range 470 ohms 470 ohms
Power Rating 20 watts 20 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - RL73H2AR91FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details