Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-30R0J

Description
30 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-20-30R0J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-30R0J-ND
Chip Resistor - Surface Mount PWR263S-20-30R0J-ND
30 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

30 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Singapore, Singapore
SMD 30 OHM 20W Resistor
52-PWR263S-20-30R0J
SMD 30 OHM 20W Resistor 52-PWR263S-20-30R0J
RES SMD 30 OHM 5% 20W D2PAK Product overview: PWR263S-20-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-30R0J can be used for catalog matching and distributor lookup.

RES SMD 30 OHM 5% 20W D2PAK Product overview: PWR263S-20-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-30R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-20-30R0J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-30R0J
Resistors - Chip Resistor - Surface Mount PWR263S-20-30R0J
RES SMD 30 OHM 5% 20W D2PAK

RES SMD 30 OHM 5% 20W D2PAK

Supplier's Site
Thick Film Resistor, 30 Ohm, 20W, 5%; Resistance Bourns - 85R4562 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Ohm, 20W, 5%; Resistance Bourns
85R4562
Thick Film Resistor, 30 Ohm, 20W, 5%; Resistance Bourns 85R4562
THICK FILM RESISTOR, 30 OHM, 20W, 5%; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 30 OHM, 20W, 5%; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PWR263S-20-30R0J-ND 52-PWR263S-20-30R0J PWR263S-20-30R0J 85R4562
Product Name Chip Resistor - Surface Mount SMD 30 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 30 Ohm, 20W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
3 suppliers