Bourns, Inc. SMD 2.5 OHM 20W Resistor PWR263S-20-2R50F

Description
RES SMD 2.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-2R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-2R50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-2R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-2R50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5 OHM 20W Resistor
52-PWR263S-20-2R50F
SMD 2.5 OHM 20W Resistor 52-PWR263S-20-2R50F
RES SMD 2.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-2R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-2R50F can be used for catalog matching and distributor lookup.

RES SMD 2.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-2R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-2R50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-20-2R50F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-2R50F-ND
Chip Resistor - Surface Mount PWR263S-20-2R50F-ND
2.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 2.5 Ohm, 20W, 1%; Resistance Bourns - 23R7801 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.5 Ohm, 20W, 1%; Resistance Bourns
23R7801
Thick Film Resistor Power, 2.5 Ohm, 20W, 1%; Resistance Bourns 23R7801
THICK FILM RESISTOR POWER, 2.5 OHM, 20W, 1%; Resistance:2.5ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.5 OHM, 20W, 1%; Resistance:2.5ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-20-2R50F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-20-2R50F
Chip Resistor - Surface Mount PWR263S-20-2R50F
RES SMD 2.5 OHM 1% 20W D2PAK

RES SMD 2.5 OHM 1% 20W D2PAK

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-20-2R50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-2R50F
Resistors - Chip Resistor - Surface Mount PWR263S-20-2R50F
RES SMD 2.5 OHM 1% 20W D2PAK

RES SMD 2.5 OHM 1% 20W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PWR263S-20-2R50F PWR263S-20-2R50F-ND 23R7801 PWR263S-20-2R50F PWR263S-20-2R50F
Product Name SMD 2.5 OHM 20W Resistor Chip Resistor - Surface Mount Thick Film Resistor Power, 2.5 Ohm, 20W, 1%; Resistance Bourns Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts 20 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details