Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-27R0J

Description
27 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-20-27R0J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-27R0J-ND
Chip Resistor - Surface Mount PWR263S-20-27R0J-ND
27 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

27 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Singapore, Singapore
SMD 27 OHM 20W Resistor
52-PWR263S-20-27R0J
SMD 27 OHM 20W Resistor 52-PWR263S-20-27R0J
RES SMD 27 OHM 5% 20W D2PAK Product overview: PWR263S-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-27R0J can be used for catalog matching and distributor lookup.

RES SMD 27 OHM 5% 20W D2PAK Product overview: PWR263S-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-27R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-20-27R0J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-27R0J
Resistors - Chip Resistor - Surface Mount PWR263S-20-27R0J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Thick Film Resistor, 27 Ohm, 20W, 5%; Resistance Bourns - 85R4558 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27 Ohm, 20W, 5%; Resistance Bourns
85R4558
Thick Film Resistor, 27 Ohm, 20W, 5%; Resistance Bourns 85R4558
THICK FILM RESISTOR, 27 OHM, 20W, 5%; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 27 OHM, 20W, 5%; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PWR263S-20-27R0J-ND 52-PWR263S-20-27R0J PWR263S-20-27R0J 85R4558
Product Name Chip Resistor - Surface Mount SMD 27 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 27 Ohm, 20W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers