Bourns, Inc. Resistors - Chip Resistor - Surface Mount PWR263S-20-20R0F

Description
Win Source Part Number: 1209339-PWR263S-20-2 0R0F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-20 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.192" (4.88mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S2020R0F Base Product Number: PWR263S
Request a Quote Datasheet
Description
Win Source Part Number: 1209339-PWR263S-20-2 0R0F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-20 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.192" (4.88mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S2020R0F Base Product Number: PWR263S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1209339-PWR263S-20-20R0F
Resistors - Chip Resistor - Surface Mount 1209339-PWR263S-20-20R0F
Win Source Part Number: 1209339-PWR263S-20-2 0R0F Category: Resistors>Chip Resistor - Surface Mount Series: PWR263S-20 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.192" (4.88mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: PWR263S2020R0F Base Product Number: PWR263S

Win Source Part Number: 1209339-PWR263S-20-20R0F
Category: Resistors>Chip Resistor - Surface Mount
Series: PWR263S-20
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tube
Height - Seated (Max): 0.192" (4.88mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 Ohms
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Bourns Inc.
Other Names: PWR263S2020R0F
Base Product Number: PWR263S

Buy Now Datasheet
Singapore, Singapore
SMD 20 OHM 20W Resistor
52-PWR263S-20-20R0F
SMD 20 OHM 20W Resistor 52-PWR263S-20-20R0F
RES SMD 20 OHM 1% 20W D2PAK Product overview: PWR263S-20-20R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-20R0F can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 20W D2PAK Product overview: PWR263S-20-20R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-20R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-20-20R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-20R0F-ND
Chip Resistor - Surface Mount PWR263S-20-20R0F-ND
20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 20 Ohm, 20W, 1%; Resistance Bourns - 69R7045 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20 Ohm, 20W, 1%; Resistance Bourns
69R7045
Thick Film Resistor, 20 Ohm, 20W, 1%; Resistance Bourns 69R7045
THICK FILM RESISTOR, 20 OHM, 20W, 1%; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 20 OHM, 20W, 1%; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1209339-PWR263S-20-20R0F 52-PWR263S-20-20R0F PWR263S-20-20R0F-ND 69R7045
Product Name Resistors - Chip Resistor - Surface Mount SMD 20 OHM 20W Resistor Chip Resistor - Surface Mount Thick Film Resistor, 20 Ohm, 20W, 1%; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2105121 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details