Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-1R00J

Description
1 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-20-1R00J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-1R00J-ND
Chip Resistor - Surface Mount PWR263S-20-1R00J-ND
1 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Singapore, Singapore
SMD 1 OHM 20W Resistor
52-PWR263S-20-1R00J
SMD 1 OHM 20W Resistor 52-PWR263S-20-1R00J
RES SMD 1 OHM 5% 20W D2PAK Product overview: PWR263S-20-1R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R00J can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 20W D2PAK Product overview: PWR263S-20-1R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6927532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6927532
Surface Mount Resistors 6927532
Bourns PWR263S-20-1R00J

Bourns PWR263S-20-1R00J

Supplier's Site
Surface Mount Resistors - 1616967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616967
Surface Mount Resistors 1616967
Bourns PWR263S-20-1R00J

Bourns PWR263S-20-1R00J

Supplier's Site
Resistors - Chip Resistor - Surface Mount - PWR263S-20-1R00J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-1R00J
Resistors - Chip Resistor - Surface Mount PWR263S-20-1R00J
RES SMD 1 OHM 5% 20W D2PAK

RES SMD 1 OHM 5% 20W D2PAK

Supplier's Site
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Bourns - 69R7042 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Bourns
69R7042
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Bourns 69R7042
THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Power Rating:20W; Resistor Case Style:TO-263 (D2PAK); Resistance Tolerance: 5%; Product Range:PWR263S-20 Series; Packaging:Each; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Power Rating:20W; Resistor Case Style:TO-263 (D2PAK); Resistance Tolerance: 5%; Product Range:PWR263S-20 Series; Packaging:Each; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PWR263S-20-1R00J-ND 52-PWR263S-20-1R00J 6927532 PWR263S-20-1R00J 69R7042
Product Name Chip Resistor - Surface Mount SMD 1 OHM 20W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount Technology (SMT / SMD); To-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details