Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-15R0FE

Description
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR263S-20-15R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-15R0FETR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-15R0FETR-ND
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-15R0FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-15R0FEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-15R0FEDKR-ND
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-15R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-15R0FECT-ND
Chip Resistor - Surface Mount 118-PWR263S-20-15R0FECT-ND
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 15R, To-263; Resistance Bourns - 40Y9948 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 15R, To-263; Resistance Bourns
40Y9948
Current Sense Res, Aec-Q200, 15R, To-263; Resistance Bourns 40Y9948
CURRENT SENSE RES, AEC-Q200, 15R, TO-263; Resistance:15ohm; Product Range:PWR263S-20 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:20W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 15R, TO-263; Resistance:15ohm; Product Range:PWR263S-20 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:20W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-PWR263S-20-15R0FETR-ND 40Y9948
Product Name Chip Resistor - Surface Mount Current Sense Res, Aec-Q200, 15R, To-263; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details