Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-1303J

Description
130 kOhms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
130 kOhms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-20-1303J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-1303J-ND
Chip Resistor - Surface Mount PWR263S-20-1303J-ND
130 kOhms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

130 kOhms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 130Kohm, 20W, 5%; Resistance Bourns - 85R4552 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 130Kohm, 20W, 5%; Resistance Bourns
85R4552
Thick Film Resistor, 130Kohm, 20W, 5%; Resistance Bourns 85R4552
THICK FILM RESISTOR, 130KOHM, 20W, 5%; Resistance:130kohm; Product Range:PWR263S Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:20W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

THICK FILM RESISTOR, 130KOHM, 20W, 5%; Resistance:130kohm; Product Range:PWR263S Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:20W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR263S-20-1303J-ND 85R4552
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 130Kohm, 20W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details