RES SMD 1K OHM 5% 20W D2PAK Product overview: PWR263S-20-1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1001J can be used for catalog matching and distributor lookup.
1 kOhms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES SMD 1K OHM 5% 20W D2PAK
RES SMD 1K OHM 5% 20W D2PAK
THICK FILM RESISTOR, 1KOHM, 35W, 5%; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-PWR263S-20-1001J | PWR263S-20-1001J-ND | PWR263S-20-1001J | PWR263S-20-1001J | 85R4545 |
| Product Name | SMD 20W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Resistor, 1Kohm, 35W, 5%; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 (D2PAK) | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |
| Power Rating | 20 watts | 20 watts | 20 watts | 20 watts | 20 watts |
| Operating DC Voltage | 250 volts |