Bourns, Inc. SMD 20W Resistor PWR263S-20-1001F

Description
RES SMD 1K OHM 1% 20W D2PAK Product overview: PWR263S-20-1001F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1001F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1K OHM 1% 20W D2PAK Product overview: PWR263S-20-1001F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1001F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20W Resistor
52-PWR263S-20-1001F
SMD 20W Resistor 52-PWR263S-20-1001F
RES SMD 1K OHM 1% 20W D2PAK Product overview: PWR263S-20-1001F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1001F can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 20W D2PAK Product overview: PWR263S-20-1001F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1001F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-20-1001F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-1001F-ND
Chip Resistor - Surface Mount PWR263S-20-1001F-ND
1 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1Kohm, 20W, 1%; Resistance Bourns - 85R4544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 20W, 1%; Resistance Bourns
85R4544
Resistor, Thick Film, 1Kohm, 20W, 1%; Resistance Bourns 85R4544
RESISTOR, THICK FILM, 1KOHM, 20W, 1%; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 20W, 1%; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR263S-20-1001F PWR263S-20-1001F-ND 85R4544
Product Name SMD 20W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 1Kohm, 20W, 1%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 1000 ohms 1000 ohms
Power Rating 20 watts 20 watts 20 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details