Bourns, Inc. SMD 100 OHM 20W Resistor PWR263S-20-1000FE

Description
RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100 OHM 20W Resistor
52-PWR263S-20-1000FE
SMD 100 OHM 20W Resistor 52-PWR263S-20-1000FE
RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000FE can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-1000FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-1000FEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-1000FEDKR-ND
RES SMD 100 OHM 1% 20W D2PAK

RES SMD 100 OHM 1% 20W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-1000FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-1000FECT-ND
Chip Resistor - Surface Mount 118-PWR263S-20-1000FECT-ND
RES SMD 100 OHM 1% 20W D2PAK

RES SMD 100 OHM 1% 20W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-1000FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-1000FETR-ND
Chip Resistor - Surface Mount 118-PWR263S-20-1000FETR-ND
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 53W9880 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9880
Power Resistor 1% Bourns 53W9880
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR263S-20-1000FE 118-PWR263S-20-1000FEDKR-ND 53W9880
Product Name SMD 100 OHM 20W Resistor Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK
Resistance Range 100 ohms 100 ohms
Power Rating 20 watts 20 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details