Bourns, Inc. Chip Resistor - Surface Mount PWR263S-20-1000F

Description
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-20-1000F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-20-1000F-ND
Chip Resistor - Surface Mount PWR263S-20-1000F-ND
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6927487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6927487
Surface Mount Resistors 6927487
Bourns PWR263S-20-1000F

Bourns PWR263S-20-1000F

Supplier's Site
Surface Mount Resistors - 6927487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6927487P
Surface Mount Resistors 6927487P
Bourns PWR263S-20-1000F

Bourns PWR263S-20-1000F

Supplier's Site
Surface Mount Resistors - 1674585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674585
Surface Mount Resistors 1674585
Bourns PWR263S-20-1000F

Bourns PWR263S-20-1000F

Supplier's Site
Singapore, Singapore
SMD 100 OHM 20W Resistor
52-PWR263S-20-1000F
SMD 100 OHM 20W Resistor 52-PWR263S-20-1000F
RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000F can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 20W D2PAK Product overview: PWR263S-20-1000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 100 Ohm, 20W, 1%; Resistance Bourns - 69R7044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 20W, 1%; Resistance Bourns
69R7044
Resistor, Thick Film, 100 Ohm, 20W, 1%; Resistance Bourns 69R7044
RESISTOR, THICK FILM, 100 OHM, 20W, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 20W, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-20-1000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-20-1000F
Resistors - Chip Resistor - Surface Mount PWR263S-20-1000F
RES SMD 100 OHM 1% 20W D2PAK

RES SMD 100 OHM 1% 20W D2PAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PWR263S-20-1000F-ND 6927487 6927487P 52-PWR263S-20-1000F 69R7044 PWR263S-20-1000F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 100 OHM 20W Resistor Resistor, Thick Film, 100 Ohm, 20W, 1%; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK Surface Mount Technology (SMT / SMD); To-263 Surface Mount Technology (SMT / SMD); TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers