Bourns, Inc. Chip Resistor - Surface Mount PWR2615WR500FE

Description
500 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR2615WR500FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR2615WR500FE-ND
Chip Resistor - Surface Mount PWR2615WR500FE-ND
500 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

500 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 23T3432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
23T3432
Resistor, Fixed, Power Bourns 23T3432
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site
Chip Resistor - Surface Mount - PWR2615WR500FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR2615WR500FE
Chip Resistor - Surface Mount PWR2615WR500FE
RES 0.5 OHM 1% 1W 2615

RES 0.5 OHM 1% 1W 2615

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PWR2615WR500FE-ND 23T3432 PWR2615WR500FE
Product Name Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details