300 mOhms ±5% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR2615WR300J-ND | 14P6650 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Fixed, Power Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Power Applications |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | 2615 J-Lead | |
| Resistance Range | 0.3000 ohms |