Bourns, Inc. Chip Resistor - Surface Mount PWR2615WR010F

Description
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR2615WR010F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR2615WR010F-ND
Chip Resistor - Surface Mount PWR2615WR010F-ND
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Res, Wirewound, 0R01, 1%, 1W, 2615; Resistance Bourns - 14P6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R01, 1%, 1W, 2615; Resistance Bourns
14P6606
Res, Wirewound, 0R01, 1%, 1W, 2615; Resistance Bourns 14P6606
RES, WIREWOUND, 0R01, 1%, 1W, 2615; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2615 [6640 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, WIREWOUND, 0R01, 1%, 1W, 2615; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2615 [6640 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR2615WR010F-ND 14P6606
Product Name Chip Resistor - Surface Mount Res, Wirewound, 0R01, 1%, 1W, 2615; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 [6640 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details