Bourns, Inc. SMD 10 OHM 1W Resistor PWR2615W10R0F

Description
RES SMD 10 OHM 1% 1W 2615 Product overview: PWR2615W10R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2615W10R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1W 2615 Product overview: PWR2615W10R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2615W10R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 OHM 1W Resistor - 52-PWR2615W10R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 1W Resistor
52-PWR2615W10R0F
SMD 10 OHM 1W Resistor 52-PWR2615W10R0F
RES SMD 10 OHM 1% 1W 2615 Product overview: PWR2615W10R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2615W10R0F can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 1W 2615 Product overview: PWR2615W10R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2615W10R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR2615W10R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR2615W10R0F-ND
Chip Resistor - Surface Mount 118-PWR2615W10R0F-ND
10 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

10 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Surface Mount Wirewound Resistor, Pwr2615 Series, 10 Ohm, 1 W, 1%, 58 V, 2615 [6640 Metric] Rohs Compliant Bourns - 06X6752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Wirewound Resistor, Pwr2615 Series, 10 Ohm, 1 W, 1%, 58 V, 2615 [6640 Metric] Rohs Compliant Bourns
06X6752
Surface Mount Wirewound Resistor, Pwr2615 Series, 10 Ohm, 1 W, 1%, 58 V, 2615 [6640 Metric] Rohs Compliant Bourns 06X6752
Surface Mount Wirewound Resistor, PWR2615 Series, 10 ohm, 1 W, - 1%, 58 V, 2615 [6640 Metric] RoHS Compliant: Yes

Surface Mount Wirewound Resistor, PWR2615 Series, 10 ohm, 1 W, - 1%, 58 V, 2615 [6640 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR2615W10R0F 118-PWR2615W10R0F-ND 06X6752
Product Name SMD 10 OHM 1W Resistor Chip Resistor - Surface Mount Surface Mount Wirewound Resistor, Pwr2615 Series, 10 Ohm, 1 W, 1%, 58 V, 2615 [6640 Metric] Rohs Compliant Bourns
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Power Rating 1 watts 1 watts
Operating DC Voltage 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers