Bourns, Inc. Chip Resistor - Surface Mount PWR2615W1001FE

Description
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR2615W1001FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR2615W1001FETR-ND
Chip Resistor - Surface Mount 118-PWR2615W1001FETR-ND
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant Wirewound

1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 13AC5756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
13AC5756
Resistor, Fixed, Power Bourns 13AC5756
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site
Chip Resistor - Surface Mount - PWR2615W1001FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR2615W1001FE
Chip Resistor - Surface Mount PWR2615W1001FE
RES 1K OHM 1% 1W 2615

RES 1K OHM 1% 1W 2615

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-PWR2615W1001FETR-ND 13AC5756 PWR2615W1001FE
Product Name Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details