RES 0.33 OHM 1% 50W TO220
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-PWR221T-50-R330F-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 Full Pack |
| Resistance Range | 0.3300 ohms |