Bourns, Inc. Through Hole Resistors PWR221T-30-8R20J

Description
8.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-8R20J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-8R20J-ND
Through Hole Resistors PWR221T-30-8R20J-ND
8.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

8.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.2 Ohm, 30W, 5%; Resistance Bourns - 85R4539 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2 Ohm, 30W, 5%; Resistance Bourns
85R4539
Thick Film Resistor, 8.2 Ohm, 30W, 5%; Resistance Bourns 85R4539
THICK FILM RESISTOR, 8.2 OHM, 30W, 5%; Resistance:8.2ohm; Product Range:AEC-Q200 PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 5%; Product Length:10.41mm RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2 OHM, 30W, 5%; Resistance:8.2ohm; Product Range:AEC-Q200 PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 5%; Product Length:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-8R20J - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR221T-30-8R20J
Through Hole Resistors PWR221T-30-8R20J
RES 8.2 OHM 5% 30W TO220-2

RES 8.2 OHM 5% 30W TO220-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-8R20J-ND 85R4539 PWR221T-30-8R20J
Product Name Through Hole Resistors Thick Film Resistor, 8.2 Ohm, 30W, 5%; Resistance Bourns Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220 ThroughHole
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details