Bourns, Inc. 7.5 OHM 30W TO220 Resistor PWR221T-30-7R50J

Description
RES 7.5 OHM 5% 30W TO220-2 Product overview: PWR221T-30-7R50J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7R50J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.5 OHM 5% 30W TO220-2 Product overview: PWR221T-30-7R50J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7R50J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 OHM 30W TO220 Resistor - 53-PWR221T-30-7R50J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 OHM 30W TO220 Resistor
53-PWR221T-30-7R50J
7.5 OHM 30W TO220 Resistor 53-PWR221T-30-7R50J
RES 7.5 OHM 5% 30W TO220-2 Product overview: PWR221T-30-7R50J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7R50J can be used for catalog matching and distributor lookup.

RES 7.5 OHM 5% 30W TO220-2 Product overview: PWR221T-30-7R50J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7R50J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-7R50J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-7R50J-ND
Through Hole Resistors PWR221T-30-7R50J-ND
7.5 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

7.5 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR221T-30-7R50J PWR221T-30-7R50J-ND
Product Name 7.5 OHM 30W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 7.5 ohms 7.5 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details