Bourns, Inc. 75 OHM 30W TO220 Resistor PWR221T-30-75R0F

Description
RES 75 OHM 1% 30W TO220-2 Product overview: PWR221T-30-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-75R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 1% 30W TO220-2 Product overview: PWR221T-30-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-75R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 30W TO220 Resistor - 53-PWR221T-30-75R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 30W TO220 Resistor
53-PWR221T-30-75R0F
75 OHM 30W TO220 Resistor 53-PWR221T-30-75R0F
RES 75 OHM 1% 30W TO220-2 Product overview: PWR221T-30-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-75R0F can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 30W TO220-2 Product overview: PWR221T-30-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-75R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-75R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-75R0F-ND
Through Hole Resistors PWR221T-30-75R0F-ND
75 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

75 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 53W9875 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9875
Power Resistor 1% Bourns 53W9875
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-75R0F PWR221T-30-75R0F-ND 53W9875
Product Name 75 OHM 30W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 75 ohms 75 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details