Bourns, Inc. 30W TO220 Resistor PWR221T-30-7501F

Description
RES 7.5K OHM 1% 30W TO220-2 Product overview: PWR221T-30-7501F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7501F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.5K OHM 1% 30W TO220-2 Product overview: PWR221T-30-7501F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7501F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W TO220 Resistor - 53-PWR221T-30-7501F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO220 Resistor
53-PWR221T-30-7501F
30W TO220 Resistor 53-PWR221T-30-7501F
RES 7.5K OHM 1% 30W TO220-2 Product overview: PWR221T-30-7501F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7501F can be used for catalog matching and distributor lookup.

RES 7.5K OHM 1% 30W TO220-2 Product overview: PWR221T-30-7501F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7501F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-7501F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-7501F-ND
Through Hole Resistors PWR221T-30-7501F-ND
7.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

7.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 53W9876 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9876
Power Resistor 1% Bourns 53W9876
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-7501F PWR221T-30-7501F-ND 53W9876
Product Name 30W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 7500 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data