Bourns, Inc. Through Hole Resistors PWR221T-30-7500F

Description
750 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-7500F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-7500F-ND
Through Hole Resistors PWR221T-30-7500F-ND
750 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film

750 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film

Buy Now Datasheet
750 OHM 30W TO220 Resistor - 53-PWR221T-30-7500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 30W TO220 Resistor
53-PWR221T-30-7500F
750 OHM 30W TO220 Resistor 53-PWR221T-30-7500F
RES 750 OHM 1% 30W TO220-2 Product overview: PWR221T-30-7500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7500F can be used for catalog matching and distributor lookup.

RES 750 OHM 1% 30W TO220-2 Product overview: PWR221T-30-7500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-7500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 52AC6194 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
52AC6194
Power Resistor 1% Bourns 52AC6194
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-7500F-ND 53-PWR221T-30-7500F 52AC6194
Product Name Through Hole Resistors 750 OHM 30W TO220 Resistor Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details