Bourns, Inc. 560 OHM 30W TO220 Resistor PWR221T-30-5600F

Description
RES 560 OHM 1% 30W TO220-2 Product overview: PWR221T-30-5600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-5600F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560 OHM 1% 30W TO220-2 Product overview: PWR221T-30-5600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-5600F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 OHM 30W TO220 Resistor - 53-PWR221T-30-5600F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560 OHM 30W TO220 Resistor
53-PWR221T-30-5600F
560 OHM 30W TO220 Resistor 53-PWR221T-30-5600F
RES 560 OHM 1% 30W TO220-2 Product overview: PWR221T-30-5600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-5600F can be used for catalog matching and distributor lookup.

RES 560 OHM 1% 30W TO220-2 Product overview: PWR221T-30-5600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-5600F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-5600F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-5600F-ND
Through Hole Resistors PWR221T-30-5600F-ND
560 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

560 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 53W9873 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9873
Power Resistor 1% Bourns 53W9873
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-5600F PWR221T-30-5600F-ND 53W9873
Product Name 560 OHM 30W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 560 ohms 560 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data