Bourns, Inc. 3.3 OHM 30W TO220 Resistor PWR221T-30-3R30F

Description
RES 3.3 OHM 1% 30W TO220-2 Product overview: PWR221T-30-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3R30F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.3 OHM 1% 30W TO220-2 Product overview: PWR221T-30-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3R30F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 OHM 30W TO220 Resistor - 53-PWR221T-30-3R30F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 30W TO220 Resistor
53-PWR221T-30-3R30F
3.3 OHM 30W TO220 Resistor 53-PWR221T-30-3R30F
RES 3.3 OHM 1% 30W TO220-2 Product overview: PWR221T-30-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3R30F can be used for catalog matching and distributor lookup.

RES 3.3 OHM 1% 30W TO220-2 Product overview: PWR221T-30-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3R30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-3R30F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-3R30F-ND
Through Hole Resistors PWR221T-30-3R30F-ND
3.3 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

3.3 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 3R3, To220; Resistance Bourns - 76T0661 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 3R3, To220; Resistance Bourns
76T0661
Current Sense Res, Aec-Q200, 3R3, To220; Resistance Bourns 76T0661
CURRENT SENSE RES, AEC-Q200, 3R3, TO220; Resistance:3.3ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.41mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 3R3, TO220; Resistance:3.3ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-3R30F PWR221T-30-3R30F-ND 76T0661
Product Name 3.3 OHM 30W TO220 Resistor Through Hole Resistors Current Sense Res, Aec-Q200, 3R3, To220; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details