Bourns, Inc. Through Hole Resistors PWR221T-30-33R0F

Description
33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-33R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-33R0F-ND
Through Hole Resistors PWR221T-30-33R0F-ND
33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
33 OHM 30W TO220 Resistor - 53-PWR221T-30-33R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 30W TO220 Resistor
53-PWR221T-30-33R0F
33 OHM 30W TO220 Resistor 53-PWR221T-30-33R0F
RES 33 OHM 1% 30W TO220-2 Product overview: PWR221T-30-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-33R0F can be used for catalog matching and distributor lookup.

RES 33 OHM 1% 30W TO220-2 Product overview: PWR221T-30-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-33R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 23T3429 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
23T3429
Power Resistor 1% Bourns 23T3429
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-33R0F-ND 53-PWR221T-30-33R0F 23T3429
Product Name Through Hole Resistors 33 OHM 30W TO220 Resistor Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158468 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details