Bourns, Inc. Through Hole Resistors PWR221T-30-3002F

Description
30 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-3002F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-3002F-ND
Through Hole Resistors PWR221T-30-3002F-ND
30 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

30 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
30W TO220 Resistor - 53-PWR221T-30-3002F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO220 Resistor
53-PWR221T-30-3002F
30W TO220 Resistor 53-PWR221T-30-3002F
RES 30K OHM 1% 30W TO220-2 Product overview: PWR221T-30-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3002F can be used for catalog matching and distributor lookup.

RES 30K OHM 1% 30W TO220-2 Product overview: PWR221T-30-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-3002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 53W9865 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9865
Power Resistor 1% Bourns 53W9865
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-3002F-ND 53-PWR221T-30-3002F 53W9865
Product Name Through Hole Resistors 30W TO220 Resistor Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - RL73N1HR56FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details