Bourns, Inc. 2.2 OHM 30W TO220 Resistor PWR221T-30-2R20F

Description
RES 2.2 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.2 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2 OHM 30W TO220 Resistor - 53-PWR221T-30-2R20F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 30W TO220 Resistor
53-PWR221T-30-2R20F
2.2 OHM 30W TO220 Resistor 53-PWR221T-30-2R20F
RES 2.2 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2R20F can be used for catalog matching and distributor lookup.

RES 2.2 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2R20F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-2R20F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-2R20F-ND
Through Hole Resistors PWR221T-30-2R20F-ND
2.2 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.2 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr221T-30 Series, 2.2 Ohm, 30 W, 1%, 250 V Rohs Compliant Bourns - 06X6738 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr221T-30 Series, 2.2 Ohm, 30 W, 1%, 250 V Rohs Compliant Bourns
06X6738
Through Hole Current Sense Resistor, Aec-Q200 Pwr221T-30 Series, 2.2 Ohm, 30 W, 1%, 250 V Rohs Compliant Bourns 06X6738
Through Hole Current Sense Resistor, AEC-Q200 PWR221T-30 Series, 2.2 ohm, 30 W, - 1%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR221T-30 Series, 2.2 ohm, 30 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-2R20F PWR221T-30-2R20F-ND 06X6738
Product Name 2.2 OHM 30W TO220 Resistor Through Hole Resistors Through Hole Current Sense Resistor, Aec-Q200 Pwr221T-30 Series, 2.2 Ohm, 30 W, 1%, 250 V Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack ThroughHole
Resistance Range 2.2 ohms 2.2 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC1R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers