25 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 25 OHM 5% 30W TO220-2 Product overview: PWR221T-30-25R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-25R0J can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR221T-30-25R0J-ND | 53-PWR221T-30-25R0J |
| Product Name | Through Hole Resistors | 25 OHM 30W TO220 Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | TO-220-2 Full Pack | TO-220-2 Full Pack |
| Resistance Range | 25 ohms | 25 ohms |