Bourns, Inc. Through Hole Resistors PWR221T-30-22R0F

Description
22 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-22R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-22R0F-ND
Through Hole Resistors PWR221T-30-22R0F-ND
22 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

22 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 23T3426 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
23T3426
Power Resistor 1% Bourns 23T3426
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR221T-30-22R0F-ND 23T3426
Product Name Through Hole Resistors Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details