Bourns, Inc. 30W TO220 Resistor PWR221T-30-2002F

Description
RES 20K OHM 1% 30W TO220-2 Product overview: PWR221T-30-2002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2002F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20K OHM 1% 30W TO220-2 Product overview: PWR221T-30-2002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2002F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W TO220 Resistor - 53-PWR221T-30-2002F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO220 Resistor
53-PWR221T-30-2002F
30W TO220 Resistor 53-PWR221T-30-2002F
RES 20K OHM 1% 30W TO220-2 Product overview: PWR221T-30-2002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2002F can be used for catalog matching and distributor lookup.

RES 20K OHM 1% 30W TO220-2 Product overview: PWR221T-30-2002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-2002F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-2002F-ND
Through Hole Resistors PWR221T-30-2002F-ND
20 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

20 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - PWR221T-30-2002F
931114-PWR221T-30-2002F
Through Hole Resistors - PWR221T-30-2002F 931114-PWR221T-30-2002F
Manufacturer: Bourns Inc. Win Source Part Number: 931114-PWR221T-30-20 02F Series: PWR221T-30 Operating Temperature Range: -50°C ~ 150°C Features: 20 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-220-2 Full Pack Package: Tube Family Name: PWR221T Categories: Resistors Case / Package: TO-220-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 931114-PWR221T-30-2002F
Series: PWR221T-30
Operating Temperature Range: -50°C ~ 150°C
Features: 20 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Package: TO-220-2 Full Pack
Package: Tube
Family Name: PWR221T
Categories: Resistors
Case / Package: TO-220-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet
Power Resistor 1% Bourns - 28X8315 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
28X8315
Power Resistor 1% Bourns 28X8315
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PWR221T-30-2002F PWR221T-30-2002F-ND 931114-PWR221T-30-2002F 28X8315
Product Name 30W TO220 Resistor Through Hole Resistors Through Hole Resistors - PWR221T-30-2002F Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 20000 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC10R0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details