Bourns, Inc. 200 OHM 30W TO220 Resistor PWR221T-30-2000F

Description
RES 200 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 30W TO220 Resistor - 53-PWR221T-30-2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 30W TO220 Resistor
53-PWR221T-30-2000F
200 OHM 30W TO220 Resistor 53-PWR221T-30-2000F
RES 200 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 30W TO220-2 Product overview: PWR221T-30-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-2000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-2000F-ND
Through Hole Resistors PWR221T-30-2000F-ND
200 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 30W, To-220, Thick Film; Resistance Bourns - 67AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 30W, To-220, Thick Film; Resistance Bourns
67AC8595
Res, 200R, 30W, To-220, Thick Film; Resistance Bourns 67AC8595
RES, 200R, 30W, TO-220, THICK FILM; Resistance:200ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:-; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 200R, 30W, TO-220, THICK FILM; Resistance:200ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:-; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR221T-30-2000F PWR221T-30-2000F-ND 67AC8595
Product Name 200 OHM 30W TO220 Resistor Through Hole Resistors Res, 200R, 30W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220
Resistance Range 200 ohms 200 ohms 200 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details