Bourns, Inc. Resistors - Through Hole Resistors PWR221T-30-1002J

Description
Win Source Part Number: 1205184-PWR221T-30-1 002J Category: Resistors>Through Hole Resistors Series: PWR221T-30 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.760" (19.30mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220-2 Temperature Range - Operating: -50°C ~ 150°C Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Base Product Number: PWR221T
Request a Quote Datasheet
Description
Win Source Part Number: 1205184-PWR221T-30-1 002J Category: Resistors>Through Hole Resistors Series: PWR221T-30 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.760" (19.30mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220-2 Temperature Range - Operating: -50°C ~ 150°C Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Base Product Number: PWR221T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1205184-PWR221T-30-1002J
Resistors - Through Hole Resistors 1205184-PWR221T-30-1002J
Win Source Part Number: 1205184-PWR221T-30-1 002J Category: Resistors>Through Hole Resistors Series: PWR221T-30 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Height - Seated (Max): 0.760" (19.30mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220-2 Temperature Range - Operating: -50°C ~ 150°C Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Base Product Number: PWR221T

Win Source Part Number: 1205184-PWR221T-30-1002J
Category: Resistors>Through Hole Resistors
Series: PWR221T-30
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tube
Height - Seated (Max): 0.760" (19.30mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 30W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2
Temperature Range - Operating: -50°C ~ 150°C
Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Bourns Inc.
Base Product Number: PWR221T

Buy Now Datasheet
30W TO220 Resistor - 53-PWR221T-30-1002J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO220 Resistor
53-PWR221T-30-1002J
30W TO220 Resistor 53-PWR221T-30-1002J
RES 10K OHM 5% 30W TO220-2 Product overview: PWR221T-30-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1002J can be used for catalog matching and distributor lookup.

RES 10K OHM 5% 30W TO220-2 Product overview: PWR221T-30-1002J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1002J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-1002J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-1002J-ND
Through Hole Resistors PWR221T-30-1002J-ND
10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - PWR221T-30-1002J - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR221T-30-1002J
Through Hole Resistors PWR221T-30-1002J
RES 10K OHM 5% 30W TO220-2

RES 10K OHM 5% 30W TO220-2

Supplier's Site Datasheet
Resistor, Thick Film, 10Kohm, 30W, 5%; Resistance Bourns - 85R4534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 30W, 5%; Resistance Bourns
85R4534
Resistor, Thick Film, 10Kohm, 30W, 5%; Resistance Bourns 85R4534
RESISTOR, THICK FILM, 10KOHM, 30W, 5%; Resistance:10kohm; Product Range:AEC-Q200 PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 5%; Product Length:10.41mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 30W, 5%; Resistance:10kohm; Product Range:AEC-Q200 PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 5%; Product Length:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1205184-PWR221T-30-1002J 53-PWR221T-30-1002J PWR221T-30-1002J-ND PWR221T-30-1002J 85R4534
Product Name Resistors - Through Hole Resistors 30W TO220 Resistor Through Hole Resistors Through Hole Resistors Resistor, Thick Film, 10Kohm, 30W, 5%; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138652CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details