Bourns, Inc. 100 OHM 30W TO220 Resistor PWR221T-30-1000J

Description
RES 100 OHM 5% 30W TO220-2 Product overview: PWR221T-30-1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 30W TO220-2 Product overview: PWR221T-30-1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 30W TO220 Resistor - 53-PWR221T-30-1000J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 30W TO220 Resistor
53-PWR221T-30-1000J
100 OHM 30W TO220 Resistor 53-PWR221T-30-1000J
RES 100 OHM 5% 30W TO220-2 Product overview: PWR221T-30-1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1000J can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 30W TO220-2 Product overview: PWR221T-30-1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1000J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR221T-30-1000J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-1000J-ND
Through Hole Resistors PWR221T-30-1000J-ND
100 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

100 Ohms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR221T-30-1000J PWR221T-30-1000J-ND
Product Name 100 OHM 30W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details