Bourns, Inc. Through Hole Resistors PWR220T-35-R270F

Description
Bourns PWR220T-35-R270F Resistor
Request a Quote Datasheet
Description
Bourns PWR220T-35-R270F Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7962598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962598
Through Hole Resistors 7962598
Bourns PWR220T-35-R270F Resistor

Bourns PWR220T-35-R270F Resistor

Supplier's Site
Through Hole Resistors - 7962598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962598P
Through Hole Resistors 7962598P
Bourns PWR220T-35-R270F Resistor

Bourns PWR220T-35-R270F Resistor

Supplier's Site
Through Hole Resistors - 1617100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1617100
Through Hole Resistors 1617100
Bourns PWR220T-35-R270F Resistor

Bourns PWR220T-35-R270F Resistor

Supplier's Site
0.27 OHM 35W TO220 Resistor - 53-PWR220T-35-R270F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27 OHM 35W TO220 Resistor
53-PWR220T-35-R270F
0.27 OHM 35W TO220 Resistor 53-PWR220T-35-R270F
RES 0.27 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R270F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R270F can be used for catalog matching and distributor lookup.

RES 0.27 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R270F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R270F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-R270F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-R270F-ND
Through Hole Resistors PWR220T-35-R270F-ND
270 mOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

270 mOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 0R27, 1%, 35W, To-220; Resistance Bourns - 06W0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R27, 1%, 35W, To-220; Resistance Bourns
06W0931
Res, Thick Film, 0R27, 1%, 35W, To-220; Resistance Bourns 06W0931
RES, THICK FILM, 0R27, 1%, 35W, TO-220; Resistance:0.27ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.1mm RoHS Compliant: Yes

RES, THICK FILM, 0R27, 1%, 35W, TO-220; Resistance:0.27ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7962598 7962598P 1617100 53-PWR220T-35-R270F PWR220T-35-R270F-ND 06W0931
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.27 OHM 35W TO220 Resistor Through Hole Resistors Res, Thick Film, 0R27, 1%, 35W, To-220; Resistance Bourns
Technology / Construction Thick film Metal film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole ThroughHole; To-220 TO-220-2, Variant TO-220-2, Variant TO-220
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms
Power Rating 35 watts 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details