150 mOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 0.15 OHM 1% 35W TO220-2
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PWR220T-35-R150F-ND | 40Y9916 | PWR220T-35-R150F |
| Product Name | Through Hole Resistors | Power Resistor 1% Bourns | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-220-2, Variant | ThroughHole | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms |