Bourns, Inc. Through Hole Resistors PWR220T-35-8R00F

Description
8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-35-8R00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-8R00F-ND
Through Hole Resistors PWR220T-35-8R00F-ND
8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
8 OHM 35W TO220 Resistor - 53-PWR220T-35-8R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 OHM 35W TO220 Resistor
53-PWR220T-35-8R00F
8 OHM 35W TO220 Resistor 53-PWR220T-35-8R00F
RES 8 OHM 1% 35W TO220-2 Product overview: PWR220T-35-8R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-8R00F can be used for catalog matching and distributor lookup.

RES 8 OHM 1% 35W TO220-2 Product overview: PWR220T-35-8R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-8R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 53W9843 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9843
Power Resistor 1% Bourns 53W9843
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR220T-35-8R00F-ND 53-PWR220T-35-8R00F 53W9843
Product Name Through Hole Resistors 8 OHM 35W TO220 Resistor Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details