Bourns, Inc. Through Hole Resistors PWR220T-35-4R50F

Description
4.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-PWR220T-35-4R50F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-35-4R50F-ND
Through Hole Resistors 118-PWR220T-35-4R50F-ND
4.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

4.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - PWR220T-35-4R50F - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR220T-35-4R50F
Through Hole Resistors PWR220T-35-4R50F
RES 4.5 OHM 1% 35W TO220-2

RES 4.5 OHM 1% 35W TO220-2

Supplier's Site Datasheet
Power Resistor 1% Bourns - 40Y9924 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
40Y9924
Power Resistor 1% Bourns 40Y9924
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-PWR220T-35-4R50F-ND PWR220T-35-4R50F 40Y9924
Product Name Through Hole Resistors Through Hole Resistors Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant ThroughHole
Resistance Range 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers