Bourns, Inc. Surface Mount Resistors PWR220T-35-4700J

Description
Bourns PWR220T-35-4700J
Request a Quote Datasheet
Description
Bourns PWR220T-35-4700J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7962567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7962567
Surface Mount Resistors 7962567
Bourns PWR220T-35-4700J

Bourns PWR220T-35-4700J

Supplier's Site
Surface Mount Resistors - 1617094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1617094
Surface Mount Resistors 1617094
Bourns PWR220T-35-4700J

Bourns PWR220T-35-4700J

Supplier's Site
470 OHM 35W TO220 Resistor - 53-PWR220T-35-4700J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 35W TO220 Resistor
53-PWR220T-35-4700J
470 OHM 35W TO220 Resistor 53-PWR220T-35-4700J
RES 470 OHM 5% 35W TO220-2 Product overview: PWR220T-35-4700J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-4700J can be used for catalog matching and distributor lookup.

RES 470 OHM 5% 35W TO220-2 Product overview: PWR220T-35-4700J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-4700J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-4700J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-4700J-ND
Through Hole Resistors PWR220T-35-4700J-ND
470 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

470 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 470 Ohm, 35 W, 5%, 250 V Rohs Compliant Bourns - 06W0951 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 470 Ohm, 35 W, 5%, 250 V Rohs Compliant Bourns
06W0951
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 470 Ohm, 35 W, 5%, 250 V Rohs Compliant Bourns 06W0951
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-35 Series, 470 ohm, 35 W, - 5%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-35 Series, 470 ohm, 35 W, - 5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7962567 1617094 53-PWR220T-35-4700J PWR220T-35-4700J-ND 06W0951
Product Name Surface Mount Resistors Surface Mount Resistors 470 OHM 35W TO220 Resistor Through Hole Resistors Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 470 Ohm, 35 W, 5%, 250 V Rohs Compliant Bourns
Technology / Construction Thick film Metal film Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); To-220 Surface Mount Technology (SMT / SMD); To-220 TO-220-2, Variant TO-220-2, Variant ThroughHole
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS RoHS
Resistance Range 470 ohms 470 ohms
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details