Bourns, Inc. 30 OHM 35W TO220 Resistor PWR220T-35-30R0J

Description
RES 30 OHM 5% 35W TO220-2 Product overview: PWR220T-35-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-30R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 30 OHM 5% 35W TO220-2 Product overview: PWR220T-35-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-30R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 OHM 35W TO220 Resistor - 53-PWR220T-35-30R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM 35W TO220 Resistor
53-PWR220T-35-30R0J
30 OHM 35W TO220 Resistor 53-PWR220T-35-30R0J
RES 30 OHM 5% 35W TO220-2 Product overview: PWR220T-35-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-30R0J can be used for catalog matching and distributor lookup.

RES 30 OHM 5% 35W TO220-2 Product overview: PWR220T-35-30R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-30R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-30R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-30R0J-ND
Through Hole Resistors PWR220T-35-30R0J-ND
30 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

30 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR220T-35-30R0J PWR220T-35-30R0J-ND
Product Name 30 OHM 35W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 30 ohms 30 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details