Bourns, Inc. Through Hole Resistors PWR220T-35-2501F

Description
2.5 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.5 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-35-2501F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-2501F-ND
Through Hole Resistors PWR220T-35-2501F-ND
2.5 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.5 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - PWR220T-35-2501F - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR220T-35-2501F
Through Hole Resistors PWR220T-35-2501F
RES 2.5K OHM 1% 35W TO220-2

RES 2.5K OHM 1% 35W TO220-2

Supplier's Site Datasheet
Power Resistor 1% Bourns - 40Y9922 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
40Y9922
Power Resistor 1% Bourns 40Y9922
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR220T-35-2501F-ND PWR220T-35-2501F 40Y9922
Product Name Through Hole Resistors Through Hole Resistors Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details