Bourns, Inc. 35W TO220 Resistor PWR220T-35-2001J

Description
RES 2K OHM 5% 35W TO220-2 Product overview: PWR220T-35-2001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2001J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2K OHM 5% 35W TO220-2 Product overview: PWR220T-35-2001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2001J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35W TO220 Resistor - 53-PWR220T-35-2001J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35W TO220 Resistor
53-PWR220T-35-2001J
35W TO220 Resistor 53-PWR220T-35-2001J
RES 2K OHM 5% 35W TO220-2 Product overview: PWR220T-35-2001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2001J can be used for catalog matching and distributor lookup.

RES 2K OHM 5% 35W TO220-2 Product overview: PWR220T-35-2001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2001J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-2001J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-2001J-ND
Through Hole Resistors PWR220T-35-2001J-ND
2 kOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2 kOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR220T-35-2001J PWR220T-35-2001J-ND
Product Name 35W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 2000 ohms
Power Rating 35 watts 35 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details