Bourns, Inc. 200 OHM 35W TO220 Resistor PWR220T-35-2000F

Description
RES 200 OHM 1% 35W TO220-2 Product overview: PWR220T-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200 OHM 1% 35W TO220-2 Product overview: PWR220T-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 35W TO220 Resistor - 53-PWR220T-35-2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 35W TO220 Resistor
53-PWR220T-35-2000F
200 OHM 35W TO220 Resistor 53-PWR220T-35-2000F
RES 200 OHM 1% 35W TO220-2 Product overview: PWR220T-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 35W TO220-2 Product overview: PWR220T-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-2000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-2000F-ND
Through Hole Resistors PWR220T-35-2000F-ND
200 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 35W, To-220, Thick Film; Resistance Bourns - 53W9835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 35W, To-220, Thick Film; Resistance Bourns
53W9835
Res, 200R, 35W, To-220, Thick Film; Resistance Bourns 53W9835
RES, 200R, 35W, TO-220, THICK FILM; Resistance:200ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 200R, 35W, TO-220, THICK FILM; Resistance:200ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-35-2000F PWR220T-35-2000F-ND 53W9835
Product Name 200 OHM 35W TO220 Resistor Through Hole Resistors Res, 200R, 35W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant TO-220
Resistance Range 200 ohms 200 ohms 200 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 2000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details