RES 1 OHM 1% 35W TO220-2 Product overview: PWR220T-35-1R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-1R00F can be used for catalog matching and distributor lookup.
1 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Bourns PWR220T-35-1R00F Resistor
Bourns PWR220T-35-1R00F Resistor
Bourns PWR220T-35-1R00F Resistor
RES, 1R, 35W, TO-220, THICK FILM; Resistance:1ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PWR220T-35-1R00F | PWR220T-35-1R00F-ND | 7962536P | 7962536 | 1670042 | 06W0932 |
| Product Name | 1 OHM 35W TO220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 1R, 35W, To-220, Thick Film; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Metal film | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2, Variant | TO-220-2, Variant | ThroughHole | ThroughHole; To-220 | ThroughHole; To-220 | TO-220 |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | ||
| Power Rating | 35 watts | 35 watts | 35 watts | 35 watts | ||
| Operating DC Voltage | 2000 volts | 250 volts |